TPI Corporation Baseboard Convection Heater H2915072SW

Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 72 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 240 V, 4.7 AMPERE AT 208 V CURRENT RATING 1500 W AT 240 V, 1125 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 240 V, 3825 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 72 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 240 V, 4.7 AMPERE AT 208 V CURRENT RATING 1500 W AT 240 V, 1125 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 240 V, 3825 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2915072SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2915072SW
Baseboard Convection Heater H2915072SW
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 72 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 240 V, 4.7 AMPERE AT 208 V CURRENT RATING 1500 W AT 240 V, 1125 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 240 V, 3825 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
  • SLIM CONTOURED TYPE
  • 22 GAUGE STEEL MATERIAL
  • PAINTED FINISH
  • WHITE COLOR
  • 72 INCH
  • 6 INCH
  • ETL (US) APPROVAL
  • 240/208 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.3 AMPERE AT 240 V, 4.7 AMPERE AT 208 V CURRENT RATING
  • 1500 W AT 240 V, 1125 W AT 208 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR AT 240 V, 3825 BTU/HR AT 208 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT
  • WIDTH 2-1/2 INCH
  • SERIES 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2915072SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Tote Tank Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Over the Side Heater; Drum Heater
Heating Capacity 1.44 to 3.20 kW (4.91 to 10.92 MBH)
AC Voltage Required 120 to 240 volts
View Details