TPI Corporation Baseboard Convection Heater H2912060S

Description
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 4.5 AMPERE AT 208 V, 5.2 AMPERE AT 240 V CURRENT RATING 938 W AT 208 V, 1250 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3189 BTU/HR AT 208 V, 4250 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 4.5 AMPERE AT 208 V, 5.2 AMPERE AT 240 V CURRENT RATING 938 W AT 208 V, 1250 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3189 BTU/HR AT 208 V, 4250 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2912060S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2912060S
Baseboard Convection Heater H2912060S
SLIM CONTOURED TYPE IVORY COLOR 60 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 4.5 AMPERE AT 208 V, 5.2 AMPERE AT 240 V CURRENT RATING 938 W AT 208 V, 1250 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3189 BTU/HR AT 208 V, 4250 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 60 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.5 AMPERE AT 208 V, 5.2 AMPERE AT 240 V CURRENT RATING
  • 938 W AT 208 V, 1250 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 3189 BTU/HR AT 208 V, 4250 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2912060S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Metric Low to High Watt Density Cartridge Heater - M Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 0.90 kW (0.0341 to 3.07 MBH)
View Details
EASYHEAT Induction Heater - 7590 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 9.00 kW (30.71 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details
Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Applications Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details