TPI Corporation Baseboard Convection Heater H2910048SW

Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 48 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 4.2 AMPERE AT 240 V, 3.6 AMPERE AT 208 V CURRENT RATING 1000 W AT 240 V, 750 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3413 BTU/HR AT 240 V, 2550 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 48 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 4.2 AMPERE AT 240 V, 3.6 AMPERE AT 208 V CURRENT RATING 1000 W AT 240 V, 750 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3413 BTU/HR AT 240 V, 2550 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2910048SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2910048SW
Baseboard Convection Heater H2910048SW
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 48 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 4.2 AMPERE AT 240 V, 3.6 AMPERE AT 208 V CURRENT RATING 1000 W AT 240 V, 750 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3413 BTU/HR AT 240 V, 2550 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
  • SLIM CONTOURED TYPE
  • 22 GAUGE STEEL MATERIAL
  • PAINTED FINISH
  • WHITE COLOR
  • 48 INCH
  • 6 INCH
  • ETL (US) APPROVAL
  • 240/208 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.2 AMPERE AT 240 V, 3.6 AMPERE AT 208 V CURRENT RATING
  • 1000 W AT 240 V, 750 W AT 208 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 3413 BTU/HR AT 240 V, 2550 BTU/HR AT 208 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT
  • WIDTH 2-1/2 INCH
  • SERIES 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2910048SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heaters - 1829822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
AC Voltage Required 48 volts
View Details
PTC Enclosure Heater RCE 016 - 01623.0-01 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 347 F (175 C)
Heating Capacity 0.01 kW (0.0307 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2110M-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.25 kW (4.26 MBH)
AC Voltage Required 220 volts
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details