TPI Corporation Baseboard Convection Heater H2910048 HAW

Description
SLIM CONTOURED TYPE WHITE COLOR 48 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING 750 W AT 208 V, 1000 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 48 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING 750 W AT 208 V, 1000 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2910048 HAW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2910048 HAW
Baseboard Convection Heater H2910048 HAW
SLIM CONTOURED TYPE WHITE COLOR 48 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 208/240 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING 750 W AT 208 V, 1000 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 48 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.6 AMPERE AT 208 V, 4.2 AMPERE AT 240 V CURRENT RATING
  • 750 W AT 208 V, 1000 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 2550 BTU/HR AT 208 V, 3413 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900HA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2910048 HAW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MSH Type - MSH(W)-2160M-180S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 1.80 kW (6.14 MBH)
AC Voltage Required 220 volts
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details