TPI Corporation Baseboard Convection Heater H2906036S

Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 2.2 AMPERE AT 208 V, 2.5 AMPERE AT 240 V CURRENT RATING 450 W AT 208 V, 600 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1530 BTU/HR AT 208 V, 2040 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 2.2 AMPERE AT 208 V, 2.5 AMPERE AT 240 V CURRENT RATING 450 W AT 208 V, 600 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1530 BTU/HR AT 208 V, 2040 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2906036S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2906036S
Baseboard Convection Heater H2906036S
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL 208/240 V VOLTAGE RATING WALL MOUNTING 2.2 AMPERE AT 208 V, 2.5 AMPERE AT 240 V CURRENT RATING 450 W AT 208 V, 600 W AT 240 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1530 BTU/HR AT 208 V, 2040 BTU/HR AT 240 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 36 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 208/240 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.2 AMPERE AT 208 V, 2.5 AMPERE AT 240 V CURRENT RATING
  • 450 W AT 208 V, 600 W AT 240 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1530 BTU/HR AT 208 V, 2040 BTU/HR AT 240 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2906036S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2050B(M)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Pipe Heater -  - WATTCO
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 0.0 to 750 F (-17.78 to 399 C)
Heating Capacity 4.00 to 80.00 kW (13.65 to 273 MBH)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details