TPI Corporation Baseboard Convection Heater H2905028SW

Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 28 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 2.1 AMPERE AT 240 V, 1.8 AMPERE AT 208 V CURRENT RATING 500 W AT 240 V, 375 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1706 BTU/HR AT 240 V, 1275 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 28 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 2.1 AMPERE AT 240 V, 1.8 AMPERE AT 208 V CURRENT RATING 500 W AT 240 V, 375 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1706 BTU/HR AT 240 V, 1275 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - H2905028SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
H2905028SW
Baseboard Convection Heater H2905028SW
SLIM CONTOURED TYPE 22 GAUGE STEEL MATERIAL PAINTED FINISH WHITE COLOR 28 INCH 6 INCH ETL (US) APPROVAL 240/208 V VOLTAGE RATING WALL MOUNTING 2.1 AMPERE AT 240 V, 1.8 AMPERE AT 208 V CURRENT RATING 500 W AT 240 V, 375 W AT 208 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1706 BTU/HR AT 240 V, 1275 BTU/HR AT 208 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT WIDTH 2-1/2 INCH SERIES 2900S MODEL
  • SLIM CONTOURED TYPE
  • 22 GAUGE STEEL MATERIAL
  • PAINTED FINISH
  • WHITE COLOR
  • 28 INCH
  • 6 INCH
  • ETL (US) APPROVAL
  • 240/208 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.1 AMPERE AT 240 V, 1.8 AMPERE AT 208 V CURRENT RATING
  • 500 W AT 240 V, 375 W AT 208 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1706 BTU/HR AT 240 V, 1275 BTU/HR AT 208 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL HEATING ELEMENT
  • WIDTH 2-1/2 INCH
  • SERIES 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H2905028SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - HGL 046 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Induction Heater - 0112 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Duct Heaters - Standard & Finned Tubular - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Duct Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 6.00 to 190.00 kW (20.47 to 648 MBH)
View Details