TPI Corporation Fan Driven Unit Heater H1HUH30CA1

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 24 INCH W X 17 INCH D X 17 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 125 AMPERE CURRENT RATING 30 KW POWER RATING 102390 BTU/HR CAPACITY 1350 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 70 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 24 INCH W X 17 INCH D X 17 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 125 AMPERE CURRENT RATING 30 KW POWER RATING 102390 BTU/HR CAPACITY 1350 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 70 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - H1HUH30CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
H1HUH30CA1
Fan Driven Unit Heater H1HUH30CA1
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 24 INCH W X 17 INCH D X 17 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 125 AMPERE CURRENT RATING 30 KW POWER RATING 102390 BTU/HR CAPACITY 1350 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 56 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 13 FT TEMPERATURE RISE 70 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 24 INCH W X 17 INCH D X 17 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 125 AMPERE CURRENT RATING
  • 30 KW POWER RATING
  • 102390 BTU/HR CAPACITY
  • 1350 CFM AIR FLOW RATE
  • CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED SLEEVE BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 56 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 13 FT
  • TEMPERATURE RISE 70 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H1HUH30CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1350 SCFM (2295 m³/hr)
Heating Capacity 30.00 kW (102 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Line Frequency System for Shrink Fitting - IROSS™ - Inductotherm Group
Specs
Applications Shrink Fitting
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Indirect Water Bath Heater -  - Gaumer Process
Specs
Heater Type Water Heaters
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Sleeve (Sheath) Material Incoloy 800
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details