TPI Corporation Fan Driven Unit Heater H1HUH07CA1

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 31.3 AMPERE CURRENT RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 575 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 36 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 9 FT TEMPERATURE RISE 42 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 31.3 AMPERE CURRENT RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 575 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 36 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 9 FT TEMPERATURE RISE 42 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - H1HUH07CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
H1HUH07CA1
Fan Driven Unit Heater H1HUH07CA1
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 31.3 AMPERE CURRENT RATING 7.5 KW POWER RATING 25600 BTU/HR CAPACITY 575 CFM AIR FLOW RATE CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 36 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 9 FT TEMPERATURE RISE 42 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 20 INCH W X 11 INCH D X 13 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 31.3 AMPERE CURRENT RATING
  • 7.5 KW POWER RATING
  • 25600 BTU/HR CAPACITY
  • 575 CFM AIR FLOW RATE
  • CONTACTOR WITH TRANSFORMER, DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 36 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 9 FT
  • TEMPERATURE RISE 42 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H1HUH07CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 575 SCFM (977 m³/hr)
Heating Capacity 7.50 kW (25.59 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Gas Fired Door Heater - Series 79 - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 200.00 kW (682 MBH)
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
View Details