TPI Corporation Fan Driven Unit Heater H1HUH05003

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 20.8 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 26 FT CONTROL VOLTAGE 240 V MOUNTING HEIGHT 9 FT TEMPERATURE RISE 40 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 20.8 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 26 FT CONTROL VOLTAGE 240 V MOUNTING HEIGHT 9 FT TEMPERATURE RISE 40 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - H1HUH05003 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
H1HUH05003
Fan Driven Unit Heater H1HUH05003
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 20 INCH W X 11 INCH D X 13 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING CEILING/WALL BRACKET MOUNTING 20.8 AMPERE CURRENT RATING 5 KW POWER RATING 17100 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 26 FT CONTROL VOLTAGE 240 V MOUNTING HEIGHT 9 FT TEMPERATURE RISE 40 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 20 INCH W X 11 INCH D X 13 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • CEILING/WALL BRACKET MOUNTING
  • 20.8 AMPERE CURRENT RATING
  • 5 KW POWER RATING
  • 17100 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED CIRCULAR COPPER CLAD STEEL SHEATH HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 26 FT
  • CONTROL VOLTAGE 240 V
  • MOUNTING HEIGHT 9 FT
  • TEMPERATURE RISE 40 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number H1HUH05003
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
?3-Tube Vertical Stack L-Shape Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 36.00 kW (10.24 to 123 MBH)
View Details
Self-Regulating Heat Cable - BSX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 150 F (-51.11 to 65.56 C)
Sleeve (Sheath) Material Polyolefin
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details