GV4052B -- EXHAUSTER/EXHAUST FAN
TPI Corporation
Exhauster/Exhaust Fan
GV4052B
Description
120 V 1-PHASE INPUT SUPPLY RATING
1300 CFM FLOW RATE
EXHAUST FAN
GABLE MOUNT MOUNTING TYPE
MOTOR DRIVE TYPE
APPROVAL UL
SIZE 15 INCH DIA X 6 INCH D
Description
120 V 1-PHASE INPUT SUPPLY RATING
1300 CFM FLOW RATE
EXHAUST FAN
GABLE MOUNT MOUNTING TYPE
MOTOR DRIVE TYPE
APPROVAL UL
SIZE 15 INCH DIA X 6 INCH D
Datasheet
Suppliers
120 V 1-PHASE INPUT SUPPLY RATING
1300 CFM FLOW RATE
EXHAUST FAN
GABLE MOUNT MOUNTING TYPE
MOTOR DRIVE TYPE
APPROVAL UL
SIZE 15 INCH DIA X 6 INCH D
- 120 V 1-PHASE INPUT SUPPLY RATING
- 1300 CFM FLOW RATE
- EXHAUST FAN
- GABLE MOUNT MOUNTING TYPE
- MOTOR DRIVE TYPE
- APPROVAL UL
- SIZE 15 INCH DIA X 6 INCH D
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fans and Blowers (industrial) |
|
Product Number
|
GV4052B |
|
Product Name
|
Exhauster/Exhaust Fan |
|
Applications / Use
|
Ventilation
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Materials Handling
Environment
Clean
Air Flow Rate
32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Fan / Blower Diameter
12.0 to 60.0 inch (305 to 1524 mm)
Features
Dampers
Static Pressure Range
0 to 3 in H2O (0.0 to 5.6 Torr)
View Details