TPI Corporation Baseboard Convection Heater G392096C

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 1500 W AT 240 V, 2000 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 1500 W AT 240 V, 2000 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G392096C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G392096C
Baseboard Convection Heater G392096C
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 96 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 1500 W AT 240 V, 2000 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 96 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL, HIGH ALTITUDE AREA APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE CURRENT RATING
  • 1500 W AT 240 V, 2000 W AT 277 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G392096C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data