TPI Corporation Baseboard Convection Heater G391260C

Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE CURRENT RATING 938 W AT 240 V, 1250 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 4265 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE CURRENT RATING 938 W AT 240 V, 1250 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 4265 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G391260C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G391260C
Baseboard Convection Heater G391260C
SLIM CONTOURED, HEAVY DUTY TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL, HIGH ALTITUDE AREA APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 3.6 AMPERE CURRENT RATING 938 W AT 240 V, 1250 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 4265 BTU/HR HEATING CAPACITY ALUMINUM FINNED COPPER TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3900 MODEL
  • SLIM CONTOURED, HEAVY DUTY TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 60 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL, HIGH ALTITUDE AREA APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.6 AMPERE CURRENT RATING
  • 938 W AT 240 V, 1250 W AT 277 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 4265 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3900 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G391260C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
?Metal Triple-Tube L-Shaped Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 300 F (82.22 to 149 C)
Heating Capacity 3.00 to 36.00 kW (10.24 to 123 MBH)
View Details