SLIM CONTOURED, HEAVY DUTY TYPE
12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
POWDER COATED FINISH
WHITE COLOR
48 INCH
8-1/2 INCH
ETL (CANADA AND US) APPROVAL
HIGH ALTITUDE AREA APPLICATION
240/277 V VOLTAGE RATING
WALL MOUNTING
3.6 AMPERE CURRENT RATING
750 W AT 240 V, 1000 W AT 277 V POWER RATING
THERMOSTAT CONTROL TYPE
3413 BTU/HR HEATING CAPACITY
ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
DEPTH 3 INCH
GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
3900 MODEL
TPI Corporation
Done
Datasheet
Description
SLIM CONTOURED, HEAVY DUTY TYPE
12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
POWDER COATED FINISH
WHITE COLOR
48 INCH
8-1/2 INCH
ETL (CANADA AND US) APPROVAL
HIGH ALTITUDE AREA APPLICATION
240/277 V VOLTAGE RATING
WALL MOUNTING
3.6 AMPERE CURRENT RATING
750 W AT 240 V, 1000 W AT 277 V POWER RATING
THERMOSTAT CONTROL TYPE
3413 BTU/HR HEATING CAPACITY
ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
DEPTH 3 INCH
GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
3900 MODEL
SLIM CONTOURED, HEAVY DUTY TYPE
12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
POWDER COATED FINISH
WHITE COLOR
48 INCH
8-1/2 INCH
ETL (CANADA AND US) APPROVAL
HIGH ALTITUDE AREA APPLICATION
240/277 V VOLTAGE RATING
WALL MOUNTING
3.6 AMPERE CURRENT RATING
750 W AT 240 V, 1000 W AT 277 V POWER RATING
THERMOSTAT CONTROL TYPE
3413 BTU/HR HEATING CAPACITY
ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
DEPTH 3 INCH
GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
3900 MODEL
SLIM CONTOURED, HEAVY DUTY TYPE
12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
POWDER COATED FINISH
WHITE COLOR
48 INCH
8-1/2 INCH
ETL (CANADA AND US) APPROVAL
HIGH ALTITUDE AREA APPLICATION
240/277 V VOLTAGE RATING
WALL MOUNTING
3.6 AMPERE CURRENT RATING
750 W AT 240 V, 1000 W AT 277 V POWER RATING
THERMOSTAT CONTROL TYPE
3413 BTU/HR HEATING CAPACITY
ALUMINUM FINNED COPPER TUBE HEATING ELEMENT
DEPTH 3 INCH
GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED