TPI Corporation Baseboard Convection Heater G3711072

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 72 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1125 W POWER RATING THERMOSTAT CONTROL TYPE 3825 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 72 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1125 W POWER RATING THERMOSTAT CONTROL TYPE 3825 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G3711072 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G3711072
Baseboard Convection Heater G3711072
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 72 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1125 W POWER RATING THERMOSTAT CONTROL TYPE 3825 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 72 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.1 AMPERE CURRENT RATING
  • 1125 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 3825 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3711072
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Cast-In Cross Head Die Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
Sleeve (Sheath) Material Aluminum; Bronze Alloy
AC Voltage Required 240 to 460 volts
View Details
Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Self-Regulating Heat Cable - DLX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -60 to 149 F (-51.11 to 65 C)
Sleeve (Sheath) Material Polyolefin
View Details