TPI Corporation Baseboard Convection Heater G3709060

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.4 AMPERE CURRENT RATING 938 W POWER RATING THERMOSTAT CONTROL TYPE 3189 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.4 AMPERE CURRENT RATING 938 W POWER RATING THERMOSTAT CONTROL TYPE 3189 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G3709060 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G3709060
Baseboard Convection Heater G3709060
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 60 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.4 AMPERE CURRENT RATING 938 W POWER RATING THERMOSTAT CONTROL TYPE 3189 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 60 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.4 AMPERE CURRENT RATING
  • 938 W POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 3189 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3709060
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CSF 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1202 F (? to 650 C)
Sleeve (Sheath) Material Stainless Steel
View Details
20 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1XXXM-403S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Ceramic Plate Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Plate heater
Heating Capacity 100.00 to 300.00 kW (341 to 1024 MBH)
Sleeve (Sheath) Material Ceramic plate
View Details