TPI Corporation Baseboard Convection Heater G3705028

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING 375 W AT 240 V, 500 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING 375 W AT 240 V, 500 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G3705028 - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G3705028
Baseboard Convection Heater G3705028
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH WHITE COLOR 28 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING 375 W AT 240 V, 500 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 28 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING
  • 375 W AT 240 V, 500 W AT 277 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3705028
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03084.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Constant Flow Heated Hose Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters; Hose Heating
Maximum Operating (Sheath) Temperature ? to 302 F (? to 150 C)
View Details
12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1070B(S/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 2.40 kW (0.0341 to 8.19 MBH)
View Details