TPI Corporation Baseboard Convection Heater G3703024B

Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 24 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 1.2 AMPERE AT 240 V, 1.6 AMPERE AT 277 V CURRENT RATING 281 W AT 240 V, 375 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 955 BTU/HR AT 240 V, 1275 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet
Description
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 24 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 1.2 AMPERE AT 240 V, 1.6 AMPERE AT 277 V CURRENT RATING 281 W AT 240 V, 375 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 955 BTU/HR AT 240 V, 1275 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G3703024B - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G3703024B
Baseboard Convection Heater G3703024B
ARCHITECTURAL TYPE 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL POWDER COATED FINISH BROWN COLOR 24 INCH 8-1/2 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 1.2 AMPERE AT 240 V, 1.6 AMPERE AT 277 V CURRENT RATING 281 W AT 240 V, 375 W AT 277 V POWER RATING THERMOSTAT CONTROL TYPE 955 BTU/HR AT 240 V, 1275 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT DEPTH 3 INCH GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED 3700 MODEL
  • ARCHITECTURAL TYPE
  • 12 GAUGE HEAVY DUTY EXTRUDED ALUMINUM MATERIAL
  • POWDER COATED FINISH
  • BROWN COLOR
  • 24 INCH
  • 8-1/2 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 1.2 AMPERE AT 240 V, 1.6 AMPERE AT 277 V CURRENT RATING
  • 281 W AT 240 V, 375 W AT 277 V POWER RATING
  • THERMOSTAT CONTROL TYPE
  • 955 BTU/HR AT 240 V, 1275 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL TUBE HEATING ELEMENT
  • DEPTH 3 INCH
  • GRILL CONSTRUCTION TYPE PAINTED WITH HIGH QUALITY DURABLE POWDER COATED
  • 3700 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3703024B
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Loop-Heater - LP 165 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.06 to 0.15 kW (0.2047 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
16 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1120M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Cabinet Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Air Heater
Heating Capacity 25.00 to 200.00 kW (85.3 to 682 MBH)
Applications Dehumidifier
View Details