TPI Corporation Wall Mount Fan Driven Heater G3425T

Description
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 18.1 AMPERE CURRENT RATING 5000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 17065 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3420 MODEL
Datasheet
Description
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 18.1 AMPERE CURRENT RATING 5000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 17065 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3420 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - G3425T - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
G3425T
Wall Mount Fan Driven Heater G3425T
HEAVY DUTY TYPE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 18.1 AMPERE CURRENT RATING 5000 W POWER RATING 245 CFM AIR FLOW RATE 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE 17065 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL HEATING ELEMENT 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL FRAME MATERIAL EXTRUDED ALUMINUM THICKNESS 16 GAUGE 3420 MODEL
  • HEAVY DUTY TYPE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 18.1 AMPERE CURRENT RATING
  • 5000 W POWER RATING
  • 245 CFM AIR FLOW RATE
  • 60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 17065 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL HEATING ELEMENT
  • 14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
  • PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
  • GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL
  • FRAME MATERIAL EXTRUDED ALUMINUM
  • THICKNESS 16 GAUGE
  • 3420 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3425T
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 245 SCFM (416 m³/hr)
Heating Capacity 5.00 kW (17.06 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CSL 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.25 to 0.40 kW (0.8530 to 1.36 MBH)
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
13 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-358S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 0.12 to 0.50 kW (0.4094 to 1.71 MBH)
View Details