HEAVY DUTY TYPE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
277 V VOLTAGE RATING
WALL MOUNTING
14.4 AMPERE CURRENT RATING
4000 W POWER RATING
245 CFM AIR FLOW RATE
60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
13652 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL
FRAME MATERIAL EXTRUDED ALUMINUM
THICKNESS 16 GAUGE
3420 MODEL
TPI Corporation
Done
Datasheet
Description
HEAVY DUTY TYPE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
277 V VOLTAGE RATING
WALL MOUNTING
14.4 AMPERE CURRENT RATING
4000 W POWER RATING
245 CFM AIR FLOW RATE
60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
13652 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL
FRAME MATERIAL EXTRUDED ALUMINUM
THICKNESS 16 GAUGE
3420 MODEL
HEAVY DUTY TYPE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
277 V VOLTAGE RATING
WALL MOUNTING
14.4 AMPERE CURRENT RATING
4000 W POWER RATING
245 CFM AIR FLOW RATE
60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
13652 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL
FRAME MATERIAL EXTRUDED ALUMINUM
THICKNESS 16 GAUGE
3420 MODEL
HEAVY DUTY TYPE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
277 V VOLTAGE RATING
WALL MOUNTING
14.4 AMPERE CURRENT RATING
4000 W POWER RATING
245 CFM AIR FLOW RATE
60 TO 120 DEG F BUILT-IN 2-POLE TEMPER PROOF THERMOSTAT, POSITIVE OFF, MANUAL RESET THERMAL LIMIT SWITCH CONTROL TYPE
13652 BTU/HR HEATING CAPACITY
FINNED TUBULAR STEEL HEATING ELEMENT
14-1/4 INCH W X 4-1/4 INCH D X 19-3/8 INCH H HOUSING SIZE
PROPELLER STYLE FAN BLADE, 1400 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 17-7/16 INCH W X 21-15/32 INCH H
GRILL MATERIAL POWDER COATED TEMPER PROOF BAR STOCK STEEL