TPI CorporationCeiling Mount Fan Driven HeaterG3387DRP
Description
COMMERCIAL TYPE
18 GAUGE STEEL (GRILL) MATERIAL
POWDER COATED FINISH
WHITE COLOR
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
277 V VOLTAGE RATING
RECESSED/SURFACE/T BAR MOUNTING
17.3 AMPERE CURRENT RATING
4800 W POWER RATING
200 CFM AIR FLOW RATE
MANUAL RESET THERMAL LIMIT CONTROL TYPE
16382 BTU/HR HEATING CAPACITY
STEEL BLOCK FINNED HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE
VANE AXIAL FAN, 900 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
3380 MODEL
TPI Corporation
Done
Datasheet
Description
COMMERCIAL TYPE
18 GAUGE STEEL (GRILL) MATERIAL
POWDER COATED FINISH
WHITE COLOR
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
277 V VOLTAGE RATING
RECESSED/SURFACE/T BAR MOUNTING
17.3 AMPERE CURRENT RATING
4800 W POWER RATING
200 CFM AIR FLOW RATE
MANUAL RESET THERMAL LIMIT CONTROL TYPE
16382 BTU/HR HEATING CAPACITY
STEEL BLOCK FINNED HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE
VANE AXIAL FAN, 900 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
3380 MODEL
COMMERCIAL TYPE
18 GAUGE STEEL (GRILL) MATERIAL
POWDER COATED FINISH
WHITE COLOR
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
277 V VOLTAGE RATING
RECESSED/SURFACE/T BAR MOUNTING
17.3 AMPERE CURRENT RATING
4800 W POWER RATING
200 CFM AIR FLOW RATE
MANUAL RESET THERMAL LIMIT CONTROL TYPE
16382 BTU/HR HEATING CAPACITY
STEEL BLOCK FINNED HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE
VANE AXIAL FAN, 900 RPM MOTOR FAN/MOTOR TYPE
GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
3380 MODEL
COMMERCIAL TYPE
18 GAUGE STEEL (GRILL) MATERIAL
POWDER COATED FINISH
WHITE COLOR
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
277 V VOLTAGE RATING
RECESSED/SURFACE/T BAR MOUNTING
17.3 AMPERE CURRENT RATING
4800 W POWER RATING
200 CFM AIR FLOW RATE
MANUAL RESET THERMAL LIMIT CONTROL TYPE
16382 BTU/HR HEATING CAPACITY
STEEL BLOCK FINNED HEATING ELEMENT
14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE