TPI Corporation Ceiling Mount Fan Driven Heater G3384DRP

Description
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
Datasheet
Description
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - G3384DRP - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
G3384DRP
Ceiling Mount Fan Driven Heater G3384DRP
COMMERCIAL TYPE 18 GAUGE STEEL (GRILL) MATERIAL POWDER COATED FINISH WHITE COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING RECESSED/SURFACE/T BAR MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 175 CFM AIR FLOW RATE MANUAL RESET THERMAL LIMIT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FINNED HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H 3380 MODEL
  • COMMERCIAL TYPE
  • 18 GAUGE STEEL (GRILL) MATERIAL
  • POWDER COATED FINISH
  • WHITE COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • RECESSED/SURFACE/T BAR MOUNTING
  • 7.2 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • MANUAL RESET THERMAL LIMIT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FINNED HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-5/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN, 700 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • 3380 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3384DRP
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 175 SCFM (297 m³/hr)
Heating Capacity 2.00 kW (6.82 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1050M-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature ? to 1832 F (? to 1000 C)
View Details