TPI Corporation Wall Mount Fan Driven Heater G3323TDRP

Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1500 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-7/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet
Description
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1500 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-7/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - G3323TDRP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
G3323TDRP
Wall Mount Fan Driven Heater G3323TDRP
18 GAUGE STEEL MATERIAL ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1500 W POWER RATING 175 CFM AIR FLOW RATE 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE 5120 BTU/HR HEATING CAPACITY FINNED TUBULAR STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-7/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H GRILL MATERIAL 18 GAUGE POWDER COATED STEEL FRONT FRAME MATERIAL EXTRUDED ALUMINUM 3320 MODEL
  • 18 GAUGE STEEL MATERIAL
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.1 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 50 TO 90 DEG F BUILT-IN 1-POLE TEMPER PROOF THERMOSTAT, DISCONNECT SWITCH, AUTOMATIC FAN DELAY CIRCUIT, AUTOMATIC RESET THERMAL LIMIT SWITCH CONTROL TYPE
  • 5120 BTU/HR HEATING CAPACITY
  • FINNED TUBULAR STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-7/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-29/32 INCH W X 20-27/32 INCH H
  • GRILL MATERIAL 18 GAUGE POWDER COATED STEEL
  • FRONT FRAME MATERIAL EXTRUDED ALUMINUM
  • 3320 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3323TDRP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Immersion Heater - Quantum Truflow Heater™ - Thermon, Inc
Specs
Heater Type Immersion Heater; Tubular Heaters
Maximum Operating (Sheath) Temperature -76 to 176 F (-60 to 80 C)
Sleeve (Sheath) Material Stainless Steel; Carbon Steel, Incoloy 800, Inconel 600
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details