TPI Corporation Wall Mount Fan Driven Heater G3314T2RPW

Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - G3314T2RPW - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
G3314T2RPW
Wall Mount Fan Driven Heater G3314T2RPW
HEAVY GAUGE STEEL MATERIAL WHITE COLOR ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 175 CFM AIR FLOW RATE 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE COLOR
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 0 TO 110 DEG F BUILT-IN 2-POLE THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3314T2RPW
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater - CSK 060 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.01 to 0.03 kW (0.0341 to 0.1024 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 65.00 kW (222 MBH)
View Details
Mi-Plus® Band Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 1400 F (760 C)
Insulation Options Mineral
View Details