TPI Corporation Wall Mount Fan Driven Heater G3314RP

Description
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 175 CFM AIR FLOW RATE 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 175 CFM AIR FLOW RATE 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - G3314RP - TPI Corporation
Gray, TN, USA
Wall Mount Fan Driven Heater
G3314RP
Wall Mount Fan Driven Heater G3314RP
HEAVY GAUGE STEEL MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 7.2 AMPERE CURRENT RATING 2000 W POWER RATING 175 CFM AIR FLOW RATE 6826 BTU/HR HEATING CAPACITY FINNED STEEL BLOCK HEATING ELEMENT 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL 3310 MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.2 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 175 CFM AIR FLOW RATE
  • 6826 BTU/HR HEATING CAPACITY
  • FINNED STEEL BLOCK HEATING ELEMENT
  • 14-3/16 INCH W X 4 INCH D X 19-15/16 INCH H HOUSING SIZE
  • VANE AXIAL FAN BLADE, 600 RPM MOTOR FAN/MOTOR TYPE
  • GRILL SIZE 15-3/8 INCH W X 20-9/64 INCH H
  • FRONT PANEL MATERIAL 18 GAUGE POWDER COATED STEEL
  • 3310 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3314RP
Product Name Wall Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Applications OEM / Custom
View Details
Pipe Heater -  - WATTCO
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 0.0 to 750 F (-17.78 to 399 C)
Heating Capacity 4.00 to 80.00 kW (13.65 to 273 MBH)
View Details
Quartz Reflective Coating Infrared Emitters - QRC - Excelitas Technologies Corp.
Specs
Applications Coating under vacuum conditions; Coating of solar cells; In extreme surroundings
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
View Details