TPI Corporation Ceiling Mount Fan Driven Heater G3032DWBW

Description
18 GAUGE STEEL MATERIAL POWDER COATED FINISH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING 7 AMPERE CURRENT RATING 2000 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET, REMOTE WALL THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FIN HEATING ELEMENT 1060 RPM FAN/MOTOR TYPE GRILL DIMENSION 9-25/32 INCH W X 13 INCH H 3000 MODEL
Datasheet
Description
18 GAUGE STEEL MATERIAL POWDER COATED FINISH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING 7 AMPERE CURRENT RATING 2000 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET, REMOTE WALL THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FIN HEATING ELEMENT 1060 RPM FAN/MOTOR TYPE GRILL DIMENSION 9-25/32 INCH W X 13 INCH H 3000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceiling Mount Fan Driven Heater - G3032DWBW - TPI Corporation
Gray, TN, USA
Ceiling Mount Fan Driven Heater
G3032DWBW
Ceiling Mount Fan Driven Heater G3032DWBW
18 GAUGE STEEL MATERIAL POWDER COATED FINISH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING 7 AMPERE CURRENT RATING 2000 W POWER RATING 100 CFM AIR FLOW RATE MANUAL RESET, REMOTE WALL THERMOSTAT CONTROL TYPE 6826 BTU/HR HEATING CAPACITY STEEL BLOCK FIN HEATING ELEMENT 1060 RPM FAN/MOTOR TYPE GRILL DIMENSION 9-25/32 INCH W X 13 INCH H 3000 MODEL
  • 18 GAUGE STEEL MATERIAL
  • POWDER COATED FINISH
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • 7 AMPERE CURRENT RATING
  • 2000 W POWER RATING
  • 100 CFM AIR FLOW RATE
  • MANUAL RESET, REMOTE WALL THERMOSTAT CONTROL TYPE
  • 6826 BTU/HR HEATING CAPACITY
  • STEEL BLOCK FIN HEATING ELEMENT
  • 1060 RPM FAN/MOTOR TYPE
  • GRILL DIMENSION 9-25/32 INCH W X 13 INCH H
  • 3000 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G3032DWBW
Product Name Ceiling Mount Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01623.0-01 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 347 F (175 C)
Heating Capacity 0.01 kW (0.0307 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature -40 to 221 F (-40 to 105 C)
Sleeve (Sheath) Material Polyester
View Details
8 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1050B(M)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details