TPI Corporation Baseboard Convection Heater G2925120C

Description
SLIM CONTOURED TYPE IVORY COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 7.8 AMPERE AT 240 V, 9 AMPERE AT 277 V CURRENT RATING 1875 W AT 240 V, 2500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 240 V, 8532 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 7.8 AMPERE AT 240 V, 9 AMPERE AT 277 V CURRENT RATING 1875 W AT 240 V, 2500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 240 V, 8532 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2925120C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2925120C
Baseboard Convection Heater G2925120C
SLIM CONTOURED TYPE IVORY COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 7.8 AMPERE AT 240 V, 9 AMPERE AT 277 V CURRENT RATING 1875 W AT 240 V, 2500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR AT 240 V, 8532 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 120 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 7.8 AMPERE AT 240 V, 9 AMPERE AT 277 V CURRENT RATING
  • 1875 W AT 240 V, 2500 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 6375 BTU/HR AT 240 V, 8532 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2925120C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Finned Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Maximum Operating (Sheath) Temperature 225 F (107 C)
Heating Capacity 30.00 kW (102 MBH)
View Details
Ceramic Plate Heater -  - Backer Hotwatt Inc.
Backer Hotwatt Inc.
Specs
Heater Type Specialty Industrial Heaters; Plate heater
Heating Capacity 100.00 to 300.00 kW (341 to 1024 MBH)
Sleeve (Sheath) Material Ceramic plate
View Details
Indirect Tank Heater -  - Gaumer Process
Specs
Heater Type Explosion-proof Heater (optional feature); Cable or Coil Heater
Sleeve (Sheath) Material 40 Carbon Steel
View Details