TPI Corporation Baseboard Convection Heater G2920096SW

Description
SLIM CONTOURED TYPE WHITE COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 240 V, 7.2 AMPERE AT 277 V CURRENT RATING 1500 W AT 240 V, 2000 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 240 V, 6826 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 240 V, 7.2 AMPERE AT 277 V CURRENT RATING 1500 W AT 240 V, 2000 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 240 V, 6826 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2920096SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2920096SW
Baseboard Convection Heater G2920096SW
SLIM CONTOURED TYPE WHITE COLOR 96 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 6.3 AMPERE AT 240 V, 7.2 AMPERE AT 277 V CURRENT RATING 1500 W AT 240 V, 2000 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR AT 240 V, 6826 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 96 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.3 AMPERE AT 240 V, 7.2 AMPERE AT 277 V CURRENT RATING
  • 1500 W AT 240 V, 2000 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR AT 240 V, 6826 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2920096SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Fiber Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Ceramic Fiber Heater
Maximum Operating (Sheath) Temperature 1100 to 1200 F (593 to 649 C)
Applications Annealing or Heat Treating; Curing or Tempering
View Details
Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Constant Watt Heating Cable - MIQ™ - Thermon, Inc
Specs
Heater Type Heating Cables
Maximum Operating (Sheath) Temperature -76 to 932 F (-60 to 500 C)
Sleeve (Sheath) Material Seamless Alloy 825 Sheath
View Details