TPI Corporation Baseboard Convection Heater G2918120C

Description
SLIM CONTOURED TYPE IVORY COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 6.8 AMPERE CURRENT RATING 1875 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 6.8 AMPERE CURRENT RATING 1875 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2918120C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2918120C
Baseboard Convection Heater G2918120C
SLIM CONTOURED TYPE IVORY COLOR 120 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 6.8 AMPERE CURRENT RATING 1875 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 6375 BTU/HR HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 120 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 6.8 AMPERE CURRENT RATING
  • 1875 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 6375 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2918120C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 100/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
Mica Insulated Strip Heater - ST Series - Backer Hotwatt Inc.
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.10 to 2.70 kW (0.3412 to 9.21 MBH)
View Details