TPI Corporation Baseboard Convection Heater G2915096S

Description
22 GAUGE STEEL (FRONT) MATERIAL IVORY COLOR 96 INCH 6 INCH ETL (US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 2-1/2 INCH 2900S MODEL
Datasheet
Description
22 GAUGE STEEL (FRONT) MATERIAL IVORY COLOR 96 INCH 6 INCH ETL (US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 2-1/2 INCH 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2915096S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2915096S
Baseboard Convection Heater G2915096S
22 GAUGE STEEL (FRONT) MATERIAL IVORY COLOR 96 INCH 6 INCH ETL (US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 2-1/2 INCH 2900S MODEL
  • 22 GAUGE STEEL (FRONT) MATERIAL
  • IVORY COLOR
  • 96 INCH
  • 6 INCH
  • ETL (US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 5.4 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2915096S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Pressure Rated Flanged Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Water Heaters
Maximum Operating (Sheath) Temperature 350 to 1200 F (177 to 649 C)
Heating Capacity 1.50 to 375.00 kW (5.12 to 1279 MBH)
View Details