TPI Corporation Baseboard Convection Heater G2915096 HAW

Description
22 GAUGE STEEL (FRONT) MATERIAL WHITE COLOR 96 INCH 6 INCH ETL (US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 2-1/2 INCH 2900HA MODEL
Datasheet
Description
22 GAUGE STEEL (FRONT) MATERIAL WHITE COLOR 96 INCH 6 INCH ETL (US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 2-1/2 INCH 2900HA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2915096 HAW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2915096 HAW
Baseboard Convection Heater G2915096 HAW
22 GAUGE STEEL (FRONT) MATERIAL WHITE COLOR 96 INCH 6 INCH ETL (US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 5.4 AMPERE CURRENT RATING 1500 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 5100 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 2-1/2 INCH 2900HA MODEL
  • 22 GAUGE STEEL (FRONT) MATERIAL
  • WHITE COLOR
  • 96 INCH
  • 6 INCH
  • ETL (US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 5.4 AMPERE CURRENT RATING
  • 1500 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 5100 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • 2900HA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2915096 HAW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Applications Curing or Tempering
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details