TPI Corporation Baseboard Convection Heater G2911072SW

Description
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1125 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1125 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2911072SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2911072SW
Baseboard Convection Heater G2911072SW
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1125 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 72 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.1 AMPERE CURRENT RATING
  • 1125 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 3825 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2911072SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Enclosure Heater with Fan - CS 028 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Applications OEM / Custom
View Details
Low to Medium Watt Density Rectangular Cartridge Heater - SR Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 2.40 kW (0.0341 to 8.19 MBH)
View Details
EKOHEAT Induction Heater - 20/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 20.00 kW (68.24 MBH)
View Details