TPI Corporation Baseboard Convection Heater G2911072 HAW

Description
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1125 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1125 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2911072 HAW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2911072 HAW
Baseboard Convection Heater G2911072 HAW
SLIM CONTOURED TYPE WHITE COLOR 72 INCH 6 INCH ETL (CANADA AND US) APPROVAL HIGH ALTITUDE AREA APPLICATION 277 V VOLTAGE RATING WALL MOUNTING 4.1 AMPERE CURRENT RATING 1125 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3825 BTU/HR HEATING CAPACITY ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900HA MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 72 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • HIGH ALTITUDE AREA APPLICATION
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 4.1 AMPERE CURRENT RATING
  • 1125 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 3825 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED ALUMINUM HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900HA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2911072 HAW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
?Quartz 1- and 3-Tube Style Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 180 to 220 F (82.22 to 104 C)
Heating Capacity 0.50 to 30.00 kW (1.71 to 102 MBH)
View Details