TPI Corporation Baseboard Convection Heater G2909060 HAW

Description
22 GAUGE STEEL (FRONT) MATERIAL WHITE COLOR 60 INCH 6 INCH ETL (US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.4 AMPERE CURRENT RATING 938 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3189 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 2-1/2 INCH 2900HA MODEL
Datasheet
Description
22 GAUGE STEEL (FRONT) MATERIAL WHITE COLOR 60 INCH 6 INCH ETL (US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.4 AMPERE CURRENT RATING 938 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3189 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 2-1/2 INCH 2900HA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2909060 HAW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2909060 HAW
Baseboard Convection Heater G2909060 HAW
22 GAUGE STEEL (FRONT) MATERIAL WHITE COLOR 60 INCH 6 INCH ETL (US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.4 AMPERE CURRENT RATING 938 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 3189 BTU/HR HEATING CAPACITY ALUMINUM FINNED HEATING ELEMENT DEPTH 2-1/2 INCH 2900HA MODEL
  • 22 GAUGE STEEL (FRONT) MATERIAL
  • WHITE COLOR
  • 60 INCH
  • 6 INCH
  • ETL (US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.4 AMPERE CURRENT RATING
  • 938 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 3189 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • 2900HA MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2909060 HAW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2060B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 32 to 392 F (0.0 to 200 C)
View Details