TPI Corporation Baseboard Convection Heater G2907048S

Description
SLIM CONTOURED TYPE IVORY COLOR 48 INCH 6 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.4 AMPERE CURRENT RATING 750 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 48 INCH 6 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.4 AMPERE CURRENT RATING 750 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2907048S - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2907048S
Baseboard Convection Heater G2907048S
SLIM CONTOURED TYPE IVORY COLOR 48 INCH 6 INCH ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL MOUNTING 3.4 AMPERE CURRENT RATING 750 W POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 2550 BTU/HR HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 48 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL MOUNTING
  • 3.4 AMPERE CURRENT RATING
  • 750 W POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 2550 BTU/HR HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2907048S
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Constant Flow Heated Hose Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters; Hose Heating
Maximum Operating (Sheath) Temperature ? to 302 F (? to 150 C)
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details
Finned Strip Enclosure Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type EnclosureHeater
Watt Density 17 to 47 W/in²
View Details