TPI Corporation Baseboard Convection Heater G2907040C

Description
SLIM CONTOURED TYPE IVORY COLOR 40 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 2.6 AMPERE AT 240 V, 2.7 AMPERE AT 277 V CURRENT RATING 563 W AT 240 V, 750 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1914 BTU/HR AT 240 V, 2550 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 40 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 2.6 AMPERE AT 240 V, 2.7 AMPERE AT 277 V CURRENT RATING 563 W AT 240 V, 750 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1914 BTU/HR AT 240 V, 2550 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2907040C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2907040C
Baseboard Convection Heater G2907040C
SLIM CONTOURED TYPE IVORY COLOR 40 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 2.6 AMPERE AT 240 V, 2.7 AMPERE AT 277 V CURRENT RATING 563 W AT 240 V, 750 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1914 BTU/HR AT 240 V, 2550 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 40 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 2.6 AMPERE AT 240 V, 2.7 AMPERE AT 277 V CURRENT RATING
  • 563 W AT 240 V, 750 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1914 BTU/HR AT 240 V, 2550 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2907040C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Cartridge Heater - SC Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1250 F (677 C)
Heating Capacity 0.01 to 15.50 kW (0.0239 to 52.88 MBH)
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 100/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 100.00 kW (341 MBH)
View Details
Silicone Wire Wound Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Sleeve (Sheath) Material Silicone Rubber
View Details