TPI Corporation Baseboard Convection Heater G2906036C

Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 1.9 AMPERE AT 240 V, 2.2 AMPERE AT 277 V CURRENT RATING 450 W AT 240 V, 600 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1530 BTU/HR AT 240 V, 2040 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet
Description
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 1.9 AMPERE AT 240 V, 2.2 AMPERE AT 277 V CURRENT RATING 450 W AT 240 V, 600 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1530 BTU/HR AT 240 V, 2040 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2906036C - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2906036C
Baseboard Convection Heater G2906036C
SLIM CONTOURED TYPE IVORY COLOR 36 INCH 6 INCH ETL (CANADA AND US) APPROVAL COMMERCIAL APPLICATION 240/277 V VOLTAGE RATING WALL MOUNTING 1.9 AMPERE AT 240 V, 2.2 AMPERE AT 277 V CURRENT RATING 450 W AT 240 V, 600 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1530 BTU/HR AT 240 V, 2040 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL 2900C MODEL
  • SLIM CONTOURED TYPE
  • IVORY COLOR
  • 36 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL APPLICATION
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 1.9 AMPERE AT 240 V, 2.2 AMPERE AT 277 V CURRENT RATING
  • 450 W AT 240 V, 600 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1530 BTU/HR AT 240 V, 2040 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED BANKER BRONZE WITH STAINLESS STEEL HEATING ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE POWDER COATED STEEL
  • 2900C MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2906036C
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03082.0-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.70 kW (2.39 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EASYHEAT Induction Heater - 8310 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 10.00 kW (34.12 MBH)
View Details
(PTFE) 1-Element L-Shaped Coil Heater -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater; Over the Side Heater
Maximum Operating (Sheath) Temperature 190 F (87.78 C)
Heating Capacity 0.50 to 6.00 kW (1.71 to 20.47 MBH)
View Details