TPI Corporation Baseboard Convection Heater G2905028SW

Description
SLIM CONTOURED TYPE WHITE COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING 375 W AT 240 V, 500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet
Description
SLIM CONTOURED TYPE WHITE COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING 375 W AT 240 V, 500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Baseboard Convection Heater - G2905028SW - TPI Corporation
Gray, TN, USA
Baseboard Convection Heater
G2905028SW
Baseboard Convection Heater G2905028SW
SLIM CONTOURED TYPE WHITE COLOR 28 INCH 6 INCH ETL (CANADA AND US) APPROVAL 240/277 V VOLTAGE RATING WALL MOUNTING 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING 375 W AT 240 V, 500 W AT 277 V POWER RATING BUILT-IN THERMOSTAT CONTROL TYPE 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT DEPTH 2-1/2 INCH FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL 2900S MODEL
  • SLIM CONTOURED TYPE
  • WHITE COLOR
  • 28 INCH
  • 6 INCH
  • ETL (CANADA AND US) APPROVAL
  • 240/277 V VOLTAGE RATING
  • WALL MOUNTING
  • 1.6 AMPERE AT 240 V, 1.8 AMPERE AT 277 V CURRENT RATING
  • 375 W AT 240 V, 500 W AT 277 V POWER RATING
  • BUILT-IN THERMOSTAT CONTROL TYPE
  • 1275 BTU/HR AT 240 V, 1706 BTU/HR AT 277 V HEATING CAPACITY
  • ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
  • DEPTH 2-1/2 INCH
  • FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
  • 2900S MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G2905028SW
Product Name Baseboard Convection Heater
Heater Type RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

PTC Enclosure Heater RCE 016 - 01623.0-01 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 347 F (175 C)
Heating Capacity 0.01 kW (0.0307 MBH)
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 250.00 kW (853 MBH)
View Details
Channel Strip Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Strip
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.12 to 1.60 kW (0.4265 to 5.46 MBH)
View Details