SLIM CONTOURED TYPE
IVORY COLOR
24 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
240/277 V VOLTAGE RATING
WALL MOUNTING
1.2 AMPERE AT 240 V, 1.6 AMPERE AT 277 V CURRENT RATING
281 W AT 240 V, 375 W AT 277 V POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
955 BTU/HR AT 240 V, 1275 BTU/HR AT 277 V HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
DEPTH 2-1/2 INCH
FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
2900S MODEL
TPI Corporation
Done
Datasheet
Description
SLIM CONTOURED TYPE
IVORY COLOR
24 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
240/277 V VOLTAGE RATING
WALL MOUNTING
1.2 AMPERE AT 240 V, 1.6 AMPERE AT 277 V CURRENT RATING
281 W AT 240 V, 375 W AT 277 V POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
955 BTU/HR AT 240 V, 1275 BTU/HR AT 277 V HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
DEPTH 2-1/2 INCH
FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
2900S MODEL
SLIM CONTOURED TYPE
IVORY COLOR
24 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
240/277 V VOLTAGE RATING
WALL MOUNTING
1.2 AMPERE AT 240 V, 1.6 AMPERE AT 277 V CURRENT RATING
281 W AT 240 V, 375 W AT 277 V POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
955 BTU/HR AT 240 V, 1275 BTU/HR AT 277 V HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT
DEPTH 2-1/2 INCH
FRONT PANEL MATERIAL 22 GAUGE PAINTED STEEL
2900S MODEL
SLIM CONTOURED TYPE
IVORY COLOR
24 INCH
6 INCH
ETL (CANADA AND US) APPROVAL
240/277 V VOLTAGE RATING
WALL MOUNTING
1.2 AMPERE AT 240 V, 1.6 AMPERE AT 277 V CURRENT RATING
281 W AT 240 V, 375 W AT 277 V POWER RATING
BUILT-IN THERMOSTAT CONTROL TYPE
955 BTU/HR AT 240 V, 1275 BTU/HR AT 277 V HEATING CAPACITY
ALUMINUM FINNED STAINLESS STEEL ELEMENT HEATING ELEMENT