TPI Corporation Fan Driven Unit Heater G1GUH03003

Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 13 INCH W X 11 INCH D X 20 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 11.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED TUBULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 26 FT CONTROL VOLTAGE 277 V AIR DISCHARGE HORIZONTAL MOUNTING HEIGHT 9 FT TEMPERATURE RISE 26 DEG F UH MODEL
Datasheet
Description
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 13 INCH W X 11 INCH D X 20 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 11.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED TUBULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 26 FT CONTROL VOLTAGE 277 V AIR DISCHARGE HORIZONTAL MOUNTING HEIGHT 9 FT TEMPERATURE RISE 26 DEG F UH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - G1GUH03003 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
G1GUH03003
Fan Driven Unit Heater G1GUH03003
CORROSION RESISTANT TYPE HEAVY GAUGE WELDED STEEL MATERIAL 13 INCH W X 11 INCH D X 20 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING WALL/CEILING BRACKET MOUNTING 11.9 AMPERE CURRENT RATING 3.3 KW POWER RATING 11200 BTU/HR CAPACITY 400 CFM AIR FLOW RATE DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE BRAZED STEEL FINNED TUBULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 26 FT CONTROL VOLTAGE 277 V AIR DISCHARGE HORIZONTAL MOUNTING HEIGHT 9 FT TEMPERATURE RISE 26 DEG F UH MODEL
  • CORROSION RESISTANT TYPE
  • HEAVY GAUGE WELDED STEEL MATERIAL
  • 13 INCH W X 11 INCH D X 20 INCH H SIZE
  • POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • WALL/CEILING BRACKET MOUNTING
  • 11.9 AMPERE CURRENT RATING
  • 3.3 KW POWER RATING
  • 11200 BTU/HR CAPACITY
  • 400 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, REMOTE THERMOSTAT CONTROL TYPE
  • BRAZED STEEL FINNED TUBULAR COPPER CLAD SHEATHED STEEL HEATING ELEMENT
  • HEAVY GAUGE CLOSE SPACED CHROME PLATED WIRE GUARD ENCLOSED FAN, TOTALLY ENCLOSED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 26 FT
  • CONTROL VOLTAGE 277 V
  • AIR DISCHARGE HORIZONTAL
  • MOUNTING HEIGHT 9 FT
  • TEMPERATURE RISE 26 DEG F
  • UH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G1GUH03003
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 400 SCFM (680 m³/hr)
Heating Capacity 3.30 kW (11.26 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater with fan HVI 030 - 03084.9-00 - STEGO
Specs
Heater Type ForcedAir; Air Heater; EnclosureHeater
Heating Capacity 0.50 kW (1.71 MBH)
Sleeve (Sheath) Material Aluminum
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2070B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Glasrope® Heater - GR Series - Backer Hotwatt Inc.
Specs
Heater Type Flexible Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.03 to 0.96 kW (0.1024 to 3.28 MBH)
View Details