TPI Corporation Fan Driven Unit Heater G1G5107CA1L

Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 277 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 27.1 AMPERE CURRENT RATING 7.5 KW POWER RATING 25.6 BTU/HR CAPACITY 700 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 22 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT HORIZONTAL, 12 FT VERTICAL TEMPERATURE RISE 34 DEG F 5100 MODEL
Datasheet
Description
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 277 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 27.1 AMPERE CURRENT RATING 7.5 KW POWER RATING 25.6 BTU/HR CAPACITY 700 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 22 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT HORIZONTAL, 12 FT VERTICAL TEMPERATURE RISE 34 DEG F 5100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - G1G5107CA1L - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
G1G5107CA1L
Fan Driven Unit Heater G1G5107CA1L
18 GAUGE WELDED STEEL MATERIAL 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL WAREHOUSE, STORAGE ROOM APPLICATION 277 V VOLTAGE RATING CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING 27.1 AMPERE CURRENT RATING 7.5 KW POWER RATING 25.6 BTU/HR CAPACITY 700 CFM AIR FLOW RATE CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 22 FT CONTROL VOLTAGE 24 V MOUNTING HEIGHT 10 FT HORIZONTAL, 12 FT VERTICAL TEMPERATURE RISE 34 DEG F 5100 MODEL
  • 18 GAUGE WELDED STEEL MATERIAL
  • 21-1/2 INCH W X 6-1/2 INCH D X 24-5/16 INCH H SIZE
  • POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • WAREHOUSE, STORAGE ROOM APPLICATION
  • 277 V VOLTAGE RATING
  • CEILING/WALL BRACKET, HORIZONTAL/VERTICAL MOUNTING
  • 27.1 AMPERE CURRENT RATING
  • 7.5 KW POWER RATING
  • 25.6 BTU/HR CAPACITY
  • 700 CFM AIR FLOW RATE
  • CONTACTOR, DISCONNECT SWITCH, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE
  • BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH ELEMENT HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED BEARING MOTOR FAN/MOTOR TYPE
  • AIR THROW DISTANCE 22 FT
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 10 FT HORIZONTAL, 12 FT VERTICAL
  • TEMPERATURE RISE 34 DEG F
  • 5100 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G1G5107CA1L
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 700 SCFM (1190 m³/hr)
Heating Capacity 7.50 kW (25.59 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 500/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 500.00 kW (1706 MBH)
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
20 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1140S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details