TPI Corporation Fan Driven Unit Heater G1G2610CA1

Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 36.1 AMPERE CURRENT RATING 10 KW POWER RATING 34130 BTU/HR CAPACITY 1200 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT TEMPERATURE RISE 26 DEG F 2600 MODEL
Datasheet
Description
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 36.1 AMPERE CURRENT RATING 10 KW POWER RATING 34130 BTU/HR CAPACITY 1200 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT TEMPERATURE RISE 26 DEG F 2600 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - G1G2610CA1 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
G1G2610CA1
Fan Driven Unit Heater G1G2610CA1
CORROSION RESISTANT TYPE 16 GAUGE STEEL MATERIAL 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE EPOXY POWDER COATED FINISH 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CEILING MOUNTING 36.1 AMPERE CURRENT RATING 10 KW POWER RATING 34130 BTU/HR CAPACITY 1200 CFM AIR FLOW RATE DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE SPIRAL FINNED STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE CONTROL VOLTAGE 24 V MOUNTING HEIGHT 22 FT TEMPERATURE RISE 26 DEG F 2600 MODEL
  • CORROSION RESISTANT TYPE
  • 16 GAUGE STEEL MATERIAL
  • 20-1/2 INCH W X 20-1/2 INCH D X 15 INCH H SIZE
  • EPOXY POWDER COATED FINISH
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • CEILING MOUNTING
  • 36.1 AMPERE CURRENT RATING
  • 10 KW POWER RATING
  • 34130 BTU/HR CAPACITY
  • 1200 CFM AIR FLOW RATE
  • DISCONNECT SWITCH, BUILT-IN 24 V TRANSFORMER, REMOTE THERMOSTAT CONTROL TYPE
  • SPIRAL FINNED STEEL SHEATH HEATING ELEMENT
  • TOTALLY ENCLOSED 1-SPEED 1-PHASE PERMANENTLY LUBRICATED THERMALLY PROTECTED BEARING MOTOR FAN/MOTOR TYPE
  • CONTROL VOLTAGE 24 V
  • MOUNTING HEIGHT 22 FT
  • TEMPERATURE RISE 26 DEG F
  • 2600 MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number G1G2610CA1
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Air Flow 1200 SCFM (2040 m³/hr)
Heating Capacity 10.00 kW (34.12 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-1180M(B)-202S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Heating Capacity 2.00 kW (6.82 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details