TPI Corporation Fan Driven Unit Heater FH15

Description
20 GAUGE STEEL MATERIAL 14-1/8 INCH L X 7-1/4 INCH W X 7-3/8 INCH D SIZE POWDER COATED FINISH ETL (CANADA AND US) APPROVAL 120/208/240 V VOLTAGE RATING FLOOR MOUNTING 5.41/6.25/12.5 AMPERE CURRENT RATING 750/1125/1500 W POWER RATING 2560/3840/5120 BTU/HR CAPACITY FINNED SPIRAL STEEL HEATING ELEMENT FH MODEL
Datasheet
Description
20 GAUGE STEEL MATERIAL 14-1/8 INCH L X 7-1/4 INCH W X 7-3/8 INCH D SIZE POWDER COATED FINISH ETL (CANADA AND US) APPROVAL 120/208/240 V VOLTAGE RATING FLOOR MOUNTING 5.41/6.25/12.5 AMPERE CURRENT RATING 750/1125/1500 W POWER RATING 2560/3840/5120 BTU/HR CAPACITY FINNED SPIRAL STEEL HEATING ELEMENT FH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Driven Unit Heater - FH15 - TPI Corporation
Gray, TN, USA
Fan Driven Unit Heater
FH15
Fan Driven Unit Heater FH15
20 GAUGE STEEL MATERIAL 14-1/8 INCH L X 7-1/4 INCH W X 7-3/8 INCH D SIZE POWDER COATED FINISH ETL (CANADA AND US) APPROVAL 120/208/240 V VOLTAGE RATING FLOOR MOUNTING 5.41/6.25/12.5 AMPERE CURRENT RATING 750/1125/1500 W POWER RATING 2560/3840/5120 BTU/HR CAPACITY FINNED SPIRAL STEEL HEATING ELEMENT FH MODEL
  • 20 GAUGE STEEL MATERIAL
  • 14-1/8 INCH L X 7-1/4 INCH W X 7-3/8 INCH D SIZE
  • POWDER COATED FINISH
  • ETL (CANADA AND US) APPROVAL
  • 120/208/240 V VOLTAGE RATING
  • FLOOR MOUNTING
  • 5.41/6.25/12.5 AMPERE CURRENT RATING
  • 750/1125/1500 W POWER RATING
  • 2560/3840/5120 BTU/HR CAPACITY
  • FINNED SPIRAL STEEL HEATING ELEMENT
  • FH MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FH15
Product Name Fan Driven Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Low to Medium Watt Density Square Cartridge Heater - SS Series - Backer Hotwatt Inc.
Specs
Heater Type Cartridge Heater
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.01 to 1.92 kW (0.0341 to 6.55 MBH)
View Details
EKOHEAT Induction Heater - 300/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Finned Tubular Heating -  - WATTCO
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 1200 F (649 C)
Heating Capacity 0.50 to 7.10 kW (1.71 to 24.22 MBH)
View Details