YELLOW COLOR
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
54.2 AMPERE CURRENT RATING
45 KW POWER RATING
2200 CFM AIR FLOW RATE
40 TO 110 DEG F THERMOSTAT CONTROL TYPE
153585 BTU/HR HEATING CAPACITY
TUBULAR FINNED HEATING ELEMENT
HEAT WAVE[TM] BRAND
FES MODEL
TPI Corporation
Done
Datasheet
Description
YELLOW COLOR
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
54.2 AMPERE CURRENT RATING
45 KW POWER RATING
2200 CFM AIR FLOW RATE
40 TO 110 DEG F THERMOSTAT CONTROL TYPE
153585 BTU/HR HEATING CAPACITY
TUBULAR FINNED HEATING ELEMENT
HEAT WAVE[TM] BRAND
FES MODEL
YELLOW COLOR
3 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
54.2 AMPERE CURRENT RATING
45 KW POWER RATING
2200 CFM AIR FLOW RATE
40 TO 110 DEG F THERMOSTAT CONTROL TYPE
153585 BTU/HR HEATING CAPACITY
TUBULAR FINNED HEATING ELEMENT
HEAT WAVE[TM] BRAND
FES MODEL