TPI Corporation Portable Fan Driven Heater FES30483A

Description
YELLOW COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 36 AMPERE CURRENT RATING 30 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 102390 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet
Description
YELLOW COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 36 AMPERE CURRENT RATING 30 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 102390 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - FES30483A - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
FES30483A
Portable Fan Driven Heater FES30483A
YELLOW COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 480 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 36 AMPERE CURRENT RATING 30 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 102390 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
  • YELLOW COLOR
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 480 V VOLTAGE RATING
  • FLOOR/WHEEL MOUNTING
  • 36 AMPERE CURRENT RATING
  • 30 KW POWER RATING
  • 800 CFM AIR FLOW RATE
  • 40 TO 100 DEG F THERMOSTAT CONTROL TYPE
  • 102390 BTU/HR HEATING CAPACITY
  • TUBULAR FINNED HEATING ELEMENT
  • HEAT WAVE[TM] BRAND
  • FES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FES30483A
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Loop Heater (Semiconductor) - LTF 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Flanged Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 350 F (177 C)
Heating Capacity 1.00 to 15.00 kW (3.41 to 51.18 MBH)
View Details
Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details