TPI Corporation Portable Fan Driven Heater FES15243E

Description
YELLOW COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 36 AMPERE CURRENT RATING 15 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet
Description
YELLOW COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 36 AMPERE CURRENT RATING 15 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - FES15243E - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
FES15243E
Portable Fan Driven Heater FES15243E
YELLOW COLOR 3 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 36 AMPERE CURRENT RATING 15 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
  • YELLOW COLOR
  • 3 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • FLOOR/WHEEL MOUNTING
  • 36 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • 800 CFM AIR FLOW RATE
  • 40 TO 100 DEG F THERMOSTAT CONTROL TYPE
  • 51195 BTU/HR HEATING CAPACITY
  • TUBULAR FINNED HEATING ELEMENT
  • HEAT WAVE[TM] BRAND
  • FES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FES15243E
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 35/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1080B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
AC Voltage Required 230 to 400 volts
View Details