TPI Corporation Portable Fan Driven Heater FES15241A

Description
YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 63 AMPERE CURRENT RATING 15 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet
Description
YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 63 AMPERE CURRENT RATING 15 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - FES15241A - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
FES15241A
Portable Fan Driven Heater FES15241A
YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 63 AMPERE CURRENT RATING 15 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 51195 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
  • YELLOW COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • FLOOR/WHEEL MOUNTING
  • 63 AMPERE CURRENT RATING
  • 15 KW POWER RATING
  • 800 CFM AIR FLOW RATE
  • 40 TO 100 DEG F THERMOSTAT CONTROL TYPE
  • 51195 BTU/HR HEATING CAPACITY
  • TUBULAR FINNED HEATING ELEMENT
  • HEAT WAVE[TM] BRAND
  • FES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FES15241A
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data