TPI Corporation Portable Fan Driven Heater FES10241CA

Description
YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 42 AMPERE CURRENT RATING 10 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 34130 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet
Description
YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 42 AMPERE CURRENT RATING 10 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 34130 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - FES10241CA - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
FES10241CA
Portable Fan Driven Heater FES10241CA
YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 42 AMPERE CURRENT RATING 10 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 34130 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
  • YELLOW COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • FLOOR/WHEEL MOUNTING
  • 42 AMPERE CURRENT RATING
  • 10 KW POWER RATING
  • 800 CFM AIR FLOW RATE
  • 40 TO 100 DEG F THERMOSTAT CONTROL TYPE
  • 34130 BTU/HR HEATING CAPACITY
  • TUBULAR FINNED HEATING ELEMENT
  • HEAT WAVE[TM] BRAND
  • FES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FES10241CA
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 300/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 300.00 kW (1024 MBH)
View Details
Cast-In Ring Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Cast-In Heater
View Details