TPI Corporation Portable Fan Driven Heater FES09241C

Description
YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 38 AMPERE CURRENT RATING 9 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 30717 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet
Description
YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 38 AMPERE CURRENT RATING 9 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 30717 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Fan Driven Heater - FES09241C - TPI Corporation
Gray, TN, USA
Portable Fan Driven Heater
FES09241C
Portable Fan Driven Heater FES09241C
YELLOW COLOR 1 PHASE(S) ETL (CANADA AND US) APPROVAL 240 V VOLTAGE RATING FLOOR/WHEEL MOUNTING 38 AMPERE CURRENT RATING 9 KW POWER RATING 800 CFM AIR FLOW RATE 40 TO 100 DEG F THERMOSTAT CONTROL TYPE 30717 BTU/HR HEATING CAPACITY TUBULAR FINNED HEATING ELEMENT HEAT WAVE[TM] BRAND FES MODEL
  • YELLOW COLOR
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 240 V VOLTAGE RATING
  • FLOOR/WHEEL MOUNTING
  • 38 AMPERE CURRENT RATING
  • 9 KW POWER RATING
  • 800 CFM AIR FLOW RATE
  • 40 TO 100 DEG F THERMOSTAT CONTROL TYPE
  • 30717 BTU/HR HEATING CAPACITY
  • TUBULAR FINNED HEATING ELEMENT
  • HEAT WAVE[TM] BRAND
  • FES MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FES09241C
Product Name Portable Fan Driven Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

Space-saving Enclosure Fan Heater HVI 030 - 03073.9-00 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.60 kW (2.05 MBH)
Sleeve (Sheath) Material Aluminum
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 75/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 75.00 kW (256 MBH)
View Details
Flanged Immersion Heaters -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Heater Type Immersion Heater
Maximum Operating (Sheath) Temperature 350 F (177 C)
Heating Capacity 1.00 to 15.00 kW (3.41 to 51.18 MBH)
View Details