TPI Corporation Explosionproof Convection Heater FEP76271RA

Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 27.4 AMPERE CURRENT RATING 536 DEG F TEMPERATURE RATING 7600 W POWER RATING 25938 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet
Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 27.4 AMPERE CURRENT RATING 536 DEG F TEMPERATURE RATING 7600 W POWER RATING 25938 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Convection Heater - FEP76271RA - TPI Corporation
Gray, TN, USA
Explosionproof Convection Heater
FEP76271RA
Explosionproof Convection Heater FEP76271RA
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL 58 INCH L X 9 INCH W X 18 INCH H SIZE 1 PHASE(S) ETL (CANADA AND US) APPROVAL 277 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE 27.4 AMPERE CURRENT RATING 536 DEG F TEMPERATURE RATING 7600 W POWER RATING 25938 BTU/HR HEATING CAPACITY HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT INCLUDES WALL MOUNTING BRACKET PRESSURE RATING 100 PSI FEP MODEL
  • GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
  • 58 INCH L X 9 INCH W X 18 INCH H SIZE
  • 1 PHASE(S)
  • ETL (CANADA AND US) APPROVAL
  • 277 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
  • 27.4 AMPERE CURRENT RATING
  • 536 DEG F TEMPERATURE RATING
  • 7600 W POWER RATING
  • 25938 BTU/HR HEATING CAPACITY
  • HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
  • INCLUDES WALL MOUNTING BRACKET
  • PRESSURE RATING 100 PSI
  • FEP MODEL
Supplier's Site Datasheet

Technical Specifications

  TPI Corporation
Product Category Electric Heaters
Product Number FEP76271RA
Product Name Explosionproof Convection Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Silicone Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Maximum Operating (Sheath) Temperature 500 to -60 F (260 to -51.11 C)
Sleeve (Sheath) Material Silicone Rubber
View Details
Insulated Heater Wire -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Hi-Density 1/8
Tempco Electric Heater Corporation
Specs
Heater Type Cartridge Heater
View Details