GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
58 INCH L X 9 INCH W X 18 INCH H SIZE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
7.9 AMPERE CURRENT RATING
536 DEG F TEMPERATURE RATING
3800 W POWER RATING
12969 BTU/HR HEATING CAPACITY
HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
INCLUDES WALL MOUNTING BRACKET
PRESSURE RATING 100 PSI
FEP MODEL
TPI Corporation
Done
Datasheet
Description
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
58 INCH L X 9 INCH W X 18 INCH H SIZE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
7.9 AMPERE CURRENT RATING
536 DEG F TEMPERATURE RATING
3800 W POWER RATING
12969 BTU/HR HEATING CAPACITY
HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
INCLUDES WALL MOUNTING BRACKET
PRESSURE RATING 100 PSI
FEP MODEL
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
58 INCH L X 9 INCH W X 18 INCH H SIZE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
7.9 AMPERE CURRENT RATING
536 DEG F TEMPERATURE RATING
3800 W POWER RATING
12969 BTU/HR HEATING CAPACITY
HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT
INCLUDES WALL MOUNTING BRACKET
PRESSURE RATING 100 PSI
FEP MODEL
GRAY EPOXY TEXTURED POWDER COATED 16 GAUGE STEEL MATERIAL
58 INCH L X 9 INCH W X 18 INCH H SIZE
1 PHASE(S)
ETL (CANADA AND US) APPROVAL
480 V VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP B C D, NEMA 4 ENCLOSURE
7.9 AMPERE CURRENT RATING
536 DEG F TEMPERATURE RATING
3800 W POWER RATING
12969 BTU/HR HEATING CAPACITY
HEATING ELEMENT ALUMINUM FINNED COPPER SHEATH ELEMENT